Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4350IGN#PBF 136965-LTC4350IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136965-LTC4350IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller, OR Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, OVP, UVLO Feature Pins: COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.5 V to 12 V Operating Supply Current: 1.6mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136965-LTC4350IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller, OR Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, OVP, UVLO Feature Pins: COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.5 V to 12 V Operating Supply Current: 1.6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4350IGN#PBF - 136965-LTC4350IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4350IGN#PBF
136965-LTC4350IGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4350IGN#PBF 136965-LTC4350IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 136965-LTC4350IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller, OR Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, OVP, UVLO Feature Pins: COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1.5 V to 12 V Operating Supply Current: 1.6mA

Manufacturer: Linear Technology
Win Source Part Number: 136965-LTC4350IGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, OR Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Fault Timeout, OVP, UVLO
Feature Pins: COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 1.5 V to 12 V
Operating Supply Current: 1.6mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 136965-LTC4350IGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4350IGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT4250HIS8#PBF - 020428-LT4250HIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Battery Management - LTC2941IDCB#TRPBF - 1062293-LTC2941IDCB#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC1326CS8-2.5#TRPBF - 101954-LTC1326CS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
Electronic Wholesale - SP708TEN - 1257669-SP708TEN - Win Source Electronics
Specs
Output Options Inverting
View Details