Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1369502-SDCL0603Q47NHT02B03

Description
Win Source Part Number: 1369502-SDCL0603Q47N HT02B03 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCL0603Q-02-B Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 47 nH Current Rating (Amps): 100 mA Shielding: Unshielded DC Resistance (DCR): 2.6Ohm Max Q @ Freq: 11 @ 300MHz Frequency - Self Resonant: 1.5GHz Inductance Frequency - Test: 300 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369502-SDCL0603Q47N HT02B03 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCL0603Q-02-B Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 47 nH Current Rating (Amps): 100 mA Shielding: Unshielded DC Resistance (DCR): 2.6Ohm Max Q @ Freq: 11 @ 300MHz Frequency - Self Resonant: 1.5GHz Inductance Frequency - Test: 300 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369502-SDCL0603Q47NHT02B03 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369502-SDCL0603Q47NHT02B03
Inductors, Coils, Chokes - Fixed Inductors 1369502-SDCL0603Q47NHT02B03
Win Source Part Number: 1369502-SDCL0603Q47N HT02B03 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCL0603Q-02-B Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 47 nH Current Rating (Amps): 100 mA Shielding: Unshielded DC Resistance (DCR): 2.6Ohm Max Q @ Freq: 11 @ 300MHz Frequency - Self Resonant: 1.5GHz Inductance Frequency - Test: 300 MHz

Win Source Part Number: 1369502-SDCL0603Q47NHT02B03
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SDCL0603Q-02-B
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
ECCN: EAR99
Material - Core: Ceramic
Inductance: 47 nH
Current Rating (Amps): 100 mA
Shielding: Unshielded
DC Resistance (DCR): 2.6Ohm Max
Q @ Freq: 11 @ 300MHz
Frequency - Self Resonant: 1.5GHz
Inductance Frequency - Test: 300 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1369502-SDCL0603Q47NHT02B03
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1370367-MWSA0603S-1R0MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369888-MCL1608NR56JT - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Multilayer
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328999-WPN201610U1R0MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Filters - Common Mode Chokes - 1369363-SDCW1210U-2-900TF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
DCR 0.5000 ohms
View Details