Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1328877-SDFL1608P2R2KTF

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328877-SDFL1608P2R2 KTF Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Shielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 2.2 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 70MHz DC Resistance (DCR): 1.15Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 Current Rating (Amps): 15 mA Inductance Frequency - Test: 10 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-SDFL1608P2R2KTF TR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328877-SDFL1608P2R2 KTF Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Shielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 2.2 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 70MHz DC Resistance (DCR): 1.15Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 Current Rating (Amps): 15 mA Inductance Frequency - Test: 10 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-SDFL1608P2R2KTF TR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328877-SDFL1608P2R2KTF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328877-SDFL1608P2R2KTF
Inductors, Coils, Chokes - Fixed Inductors 1328877-SDFL1608P2R2KTF
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328877-SDFL1608P2R2 KTF Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Shielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 2.2 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 70MHz DC Resistance (DCR): 1.15Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 Current Rating (Amps): 15 mA Inductance Frequency - Test: 10 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-SDFL1608P2R2KTF TR Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1328877-SDFL1608P2R2KTF
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Shielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 35 @ 10MHz
Frequency - Self Resonant: 70MHz
DC Resistance (DCR): 1.15Ohm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
Current Rating (Amps): 15 mA
Inductance Frequency - Test: 10 MHz
HTSUS: 8504.50.8000
Other Part Number: 3442-SDFL1608P2R2KTFTR
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328877-SDFL1608P2R2KTF
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1329009-WPN4020HR68MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328975-SWPA252010S5R6MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details