Win Source Electronics Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368117-S3JC

Description
Win Source Part Number: 1368117-S3JC Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: MDD Series: SMC Product Status: Active Package / Case: SOD-214AB, SMC Supplier Device Package: SMC Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1368117-S3JC Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: MDD Series: SMC Product Status: Active Package / Case: SOD-214AB, SMC Supplier Device Package: SMC Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368117-S3JC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368117-S3JC
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368117-S3JC
Win Source Part Number: 1368117-S3JC Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: MDD Series: SMC Product Status: Active Package / Case: SOD-214AB, SMC Supplier Device Package: SMC Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1368117-S3JC
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: MDD
Series: SMC
Product Status: Active
Package / Case: SOD-214AB, SMC
Supplier Device Package: SMC
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1368117-S3JC
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Varistors, MOVs - 1092174-SDV1608S5R5C010YPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details