Win Source Electronics Circuit Protection - TVS - Varistors, MOVs 1092174-SDV1608S5R5C010YPTF

Description
Win Source Part Number: 1092174-SDV1608S5R5C 010YPTF Category: Circuit Protection>TVS - Varistors, MOVs Series: SDV Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 4,000 Capacitance @ Frequency: 1 pF @ 1 MHz Varistor Voltage (Min): 100 V Varistor Voltage (Typ): 130 V Varistor Voltage (Max): 160 V Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Mounting Type: Surface Mount, MLCV Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDV1608S5R5C010 YPTFTR
Request a Quote Datasheet
Description
Win Source Part Number: 1092174-SDV1608S5R5C 010YPTF Category: Circuit Protection>TVS - Varistors, MOVs Series: SDV Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 4,000 Capacitance @ Frequency: 1 pF @ 1 MHz Varistor Voltage (Min): 100 V Varistor Voltage (Typ): 130 V Varistor Voltage (Max): 160 V Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Mounting Type: Surface Mount, MLCV Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDV1608S5R5C010 YPTFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1092174-SDV1608S5R5C010YPTF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1092174-SDV1608S5R5C010YPTF
Circuit Protection - TVS - Varistors, MOVs 1092174-SDV1608S5R5C010YPTF
Win Source Part Number: 1092174-SDV1608S5R5C 010YPTF Category: Circuit Protection>TVS - Varistors, MOVs Series: SDV Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 4,000 Capacitance @ Frequency: 1 pF @ 1 MHz Varistor Voltage (Min): 100 V Varistor Voltage (Typ): 130 V Varistor Voltage (Max): 160 V Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Mounting Type: Surface Mount, MLCV Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDV1608S5R5C010 YPTFTR

Win Source Part Number: 1092174-SDV1608S5R5C010YPTF
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SDV
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 4,000
Capacitance @ Frequency: 1 pF @ 1 MHz
Varistor Voltage (Min): 100 V
Varistor Voltage (Typ): 130 V
Varistor Voltage (Max): 160 V
Maximum AC Volts: 4 V
Maximum DC Volts: 5.5 V
Mounting Type: Surface Mount, MLCV
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDV1608S5R5C010YPTFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1092174-SDV1608S5R5C010YPTF
Product Name Circuit Protection - TVS - Varistors, MOVs
Package 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - TESD15G2U - 1266784-TESD15G2U - Win Source Electronics
Specs
Configuration Array
View Details
Circuit Protection - TVS - Varistors, MOVs - 1152027-SDVL3225SD101PTHS102 - Win Source Electronics
Specs
Package 1210 (3225 Metric)
IFSM 1000 amps
Tj -55 to 125 C (-67 to 257 F)
View Details
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362266-ESD0302L - Win Source Electronics
Specs
Package DFN1006-3L
Peak Pulse Power 56 watts
VBR 4.2 volts
View Details
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362017-P6SMB520CA - Win Source Electronics
Specs
Package DO-214AA (SMB)
Peak Pulse Power 600 watts
VC 718 volts
View Details