Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412ES6#TRPBF 020665-LTC4412ES6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020665-LTC4412ES6#TR PBF Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld, USB Powered Supplies Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 110μs Delay Time - OFF: 13μs Family Name: LTC4412ES6#TRPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.5 V to 28 V Operating Supply Current: 15μA Alternative Parts (Cross-Reference): LTC4412IS6#TR; LTC4412ES6#TRM; LTC4412IS6; Introduction Date: June 06, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020665-LTC4412ES6#TR PBF Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld, USB Powered Supplies Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 110μs Delay Time - OFF: 13μs Family Name: LTC4412ES6#TRPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.5 V to 28 V Operating Supply Current: 15μA Alternative Parts (Cross-Reference): LTC4412IS6#TR; LTC4412ES6#TRM; LTC4412IS6; Introduction Date: June 06, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412ES6#TRPBF - 020665-LTC4412ES6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412ES6#TRPBF
020665-LTC4412ES6#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412ES6#TRPBF 020665-LTC4412ES6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 020665-LTC4412ES6#TR PBF Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld, USB Powered Supplies Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 110μs Delay Time - OFF: 13μs Family Name: LTC4412ES6#TRPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.5 V to 28 V Operating Supply Current: 15μA Alternative Parts (Cross-Reference): LTC4412IS6#TR; LTC4412ES6#TRM; LTC4412IS6; Introduction Date: June 06, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 020665-LTC4412ES6#TRPBF
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld, USB Powered Supplies
Mounting: SMD (SMT)
Polarity: P-Channel
Delay Time - ON: 110μs
Delay Time - OFF: 13μs
Family Name: LTC4412ES6#TRPBF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.5 V to 28 V
Operating Supply Current: 15μA
Alternative Parts (Cross-Reference): LTC4412IS6#TR; LTC4412ES6#TRM; LTC4412IS6;
Introduction Date: June 06, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 020665-LTC4412ES6#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4412ES6#TRPBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - CDC7630-000 - 1160594-CDC7630-000 - Win Source Electronics
Specs
Diode Type Schottky; RF Diodes
View Details