Win Source Electronics Interface - Interface - Specialized - LTC4306CUFD#TRPBF 136791-LTC4306CUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136791-LTC4306CUFD#T RPBF Packaging: Reel - TR Applications: Multiplexer with Amplifier Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.2 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136791-LTC4306CUFD#T RPBF Packaging: Reel - TR Applications: Multiplexer with Amplifier Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.2 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC4306CUFD#TRPBF - 136791-LTC4306CUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC4306CUFD#TRPBF
136791-LTC4306CUFD#TRPBF
Interface - Interface - Specialized - LTC4306CUFD#TRPBF 136791-LTC4306CUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 136791-LTC4306CUFD#T RPBF Packaging: Reel - TR Applications: Multiplexer with Amplifier Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 24-QFN (5x4) Supply Voltage - Operating: 2.2 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 136791-LTC4306CUFD#TRPBF
Packaging: Reel - TR
Applications: Multiplexer with Amplifier
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 24-QFN (5x4)
Supply Voltage - Operating: 2.2 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 136791-LTC4306CUFD#TRPBF
Product Name Interface - Interface - Specialized - LTC4306CUFD#TRPBF
Supply Voltage Other; 2.2 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRPBF - 113152-LTC1694-1CS5#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1136ACNW - 072215-LT1136ACNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - LTC1338CSW - 1026926-LTC1338CSW - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
Features RoHS
Supply Voltage Other; 5 V
View Details