Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4220IGN#TRPBF 136633-LT4220IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136633-LT4220IGN#TRP BF Packaging: Reel - TR Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Fault Timeout, Latched Fault, UVLO Feature Pins: /FAULT, FB-, FB+, ON-, ON+, PWRGD, TIMER, TRACK Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 2.7mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136633-LT4220IGN#TRP BF Packaging: Reel - TR Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Fault Timeout, Latched Fault, UVLO Feature Pins: /FAULT, FB-, FB+, ON-, ON+, PWRGD, TIMER, TRACK Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 2.7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4220IGN#TRPBF - 136633-LT4220IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4220IGN#TRPBF
136633-LT4220IGN#TRPBF
PMIC - PMIC - Hot Swap Controllers - LT4220IGN#TRPBF 136633-LT4220IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 136633-LT4220IGN#TRP BF Packaging: Reel - TR Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Fault Timeout, Latched Fault, UVLO Feature Pins: /FAULT, FB-, FB+, ON-, ON+, PWRGD, TIMER, TRACK Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 2.7mA

Manufacturer: Linear Technology
Win Source Part Number: 136633-LT4220IGN#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Auto Retry, Fault Timeout, Latched Fault, UVLO
Feature Pins: /FAULT, FB-, FB+, ON-, ON+, PWRGD, TIMER, TRACK
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 16.5 V
Operating Supply Current: 2.7mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 136633-LT4220IGN#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4220IGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - NJU7700F45TE2 - 1082338-NJU7700F45TE2 - Win Source Electronics
Specs
Number of Supplies 1; 1
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1536IS8#TRPBF - 117079-LTC1536IS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRPBF - 120169-LTC1696ES6#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 1100 µA
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TRPBF - 111278-LTC1727EMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details