Win Source Part Number: 1366319-TZ0233A
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -20°C ~ 75°C
Fake Threat In the Open Market: 34 pct.
Type: MHz Crystal
Mfr: TST
Package: Tape & Reel
Product Status: Active
Frequency: 16 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
ESR (Equivalent Series Resistance): 80 Ohms
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.80mm)
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 9pF
Operating Mode: Fundamental
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1366319-TZ0233A |
| Product Name | Crystals, Oscillators, Resonators - Crystals |
| Oscillator Type | MHz Crystal |
| Package / Form Factor | 4-SMD, No Lead |
| Frequency | 16 MHz |