Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CTS8-2#TRMPBF 136543-LTC2954CTS8-2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136543-LTC2954CTS8-2 #TRMPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136543-LTC2954CTS8-2 #TRMPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CTS8-2#TRMPBF - 136543-LTC2954CTS8-2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CTS8-2#TRMPBF
136543-LTC2954CTS8-2#TRMPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CTS8-2#TRMPBF 136543-LTC2954CTS8-2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 136543-LTC2954CTS8-2 #TRMPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-8 Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 136543-LTC2954CTS8-2#TRMPBF
Packaging: Reel - TR
Applications: Push Button, On/Off Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-8
Supply Voltage - Operating: 2.7 V to 26.4 V
Operating Supply Current: 6μA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 136543-LTC2954CTS8-2#TRMPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CTS8-2#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN - 1207962-LTC1705EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
IQ 4500 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4280IUFD#PBF - 1063551-LTC4280IUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
PMIC - PMIC - Battery Management - LTC4067EDE#TRPBF - 1063302-LTC4067EDE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (4x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Electronic Wholesale - SP708TEN - 1257669-SP708TEN - Win Source Electronics
Specs
Output Options Inverting
View Details