Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3127EDD#TRPBF 1062419-LTC3127EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062419-LTC3127EDD#T RPBF Packaging: Reel - TR Applications: Energy Harvesting Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 400μA Alternative Parts (Cross-Reference): TPS63010YFFR; LTC3127EDD#PBF; LTC3127EMSE#TRPBF; LTC3127EDD#TRPBF; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062419-LTC3127EDD#T RPBF Packaging: Reel - TR Applications: Energy Harvesting Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 400μA Alternative Parts (Cross-Reference): TPS63010YFFR; LTC3127EDD#PBF; LTC3127EMSE#TRPBF; LTC3127EDD#TRPBF; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3127EDD#TRPBF - 1062419-LTC3127EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3127EDD#TRPBF
1062419-LTC3127EDD#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC3127EDD#TRPBF 1062419-LTC3127EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062419-LTC3127EDD#T RPBF Packaging: Reel - TR Applications: Energy Harvesting Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 400μA Alternative Parts (Cross-Reference): TPS63010YFFR; LTC3127EDD#PBF; LTC3127EMSE#TRPBF; LTC3127EDD#TRPBF; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062419-LTC3127EDD#TRPBF
Packaging: Reel - TR
Applications: Energy Harvesting
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 400μA
Alternative Parts (Cross-Reference): TPS63010YFFR; LTC3127EDD#PBF; LTC3127EMSE#TRPBF; LTC3127EDD#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062419-LTC3127EDD#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3127EDD#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - SP705EP - 1257619-SP705EP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRPBF - 120225-LTC1728ES5-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Supervisors - LTC2905ITS8#TRMPBF - 124154-LTC2905ITS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC695CSW-3.3 - 072652-LTC695CSW-3.3 - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details