Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1421IG-2.5#PBF 136294-LTC1421IG-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136294-LTC1421IG-2.5 #PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 3 V to 12 V Operating Supply Current: 1.5mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136294-LTC1421IG-2.5 #PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 3 V to 12 V Operating Supply Current: 1.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1421IG-2.5#PBF - 136294-LTC1421IG-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1421IG-2.5#PBF
136294-LTC1421IG-2.5#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1421IG-2.5#PBF 136294-LTC1421IG-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 136294-LTC1421IG-2.5 #PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 3 V to 12 V Operating Supply Current: 1.5mA

Manufacturer: Linear Technology
Win Source Part Number: 136294-LTC1421IG-2.5#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 3 V to 12 V
Operating Supply Current: 1.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 136294-LTC1421IG-2.5#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1421IG-2.5#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-1#PBF - 1063441-LTC4227IUFD-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (5x4)
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1422IS8#PBF - 113222-LTC1422IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 650 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN#TRPBF - 120224-LTC1698EGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1800 µA
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-5 - 1207982-LTC1726IS8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details