Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4214-1CMS#PBF 135929-LTC4214-1CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135929-LTC4214-1CMS# PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 6 V to 16 V Operating Supply Current: 800μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135929-LTC4214-1CMS# PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 6 V to 16 V Operating Supply Current: 800μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4214-1CMS#PBF - 135929-LTC4214-1CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4214-1CMS#PBF
135929-LTC4214-1CMS#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4214-1CMS#PBF 135929-LTC4214-1CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 135929-LTC4214-1CMS# PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 6 V to 16 V Operating Supply Current: 800μA

Manufacturer: Linear Technology
Win Source Part Number: 135929-LTC4214-1CMS#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 6 V to 16 V
Operating Supply Current: 800μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 135929-LTC4214-1CMS#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4214-1CMS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD#PBF - 1063385-LTC4215IUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CDD#TRPBF - 100890-LTC4151CDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details
PMIC - PMIC - Battery Management - LTC1558CS8-3.3 - 1207729-LTC1558CS8-3.3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details