Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3672BEDC-2#TRPBF 135797-LTC3672BEDC-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135797-LTC3672BEDC-2 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2) Frequency - Switching: 2.25MHz Number of Outputs: 3 Voltage/Current - Output 1: 1.2V, 400mA Voltage/Current - Output 2: 2.8V, 150mA Voltage/Current - Output 3: 1.8V, 150mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (2x2) Purpose: Any Function Supply Voltage - Operating: 2.9 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135797-LTC3672BEDC-2 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2) Frequency - Switching: 2.25MHz Number of Outputs: 3 Voltage/Current - Output 1: 1.2V, 400mA Voltage/Current - Output 2: 2.8V, 150mA Voltage/Current - Output 3: 1.8V, 150mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (2x2) Purpose: Any Function Supply Voltage - Operating: 2.9 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3672BEDC-2#TRPBF - 135797-LTC3672BEDC-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3672BEDC-2#TRPBF
135797-LTC3672BEDC-2#TRPBF
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3672BEDC-2#TRPBF 135797-LTC3672BEDC-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 135797-LTC3672BEDC-2 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2) Frequency - Switching: 2.25MHz Number of Outputs: 3 Voltage/Current - Output 1: 1.2V, 400mA Voltage/Current - Output 2: 2.8V, 150mA Voltage/Current - Output 3: 1.8V, 150mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (2x2) Purpose: Any Function Supply Voltage - Operating: 2.9 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 135797-LTC3672BEDC-2#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Frequency - Switching: 2.25MHz
Number of Outputs: 3
Voltage/Current - Output 1: 1.2V, 400mA
Voltage/Current - Output 2: 2.8V, 150mA
Voltage/Current - Output 3: 1.8V, 150mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (2x2)
Purpose: Any Function
Supply Voltage - Operating: 2.9 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 135797-LTC3672BEDC-2#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3672BEDC-2#TRPBF
Package Type Other; 8-DFN (2x2)
Unlock Full Specs
to access all available technical data