Win Source Electronics Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1356975-LTM4631EV#PBF

Description
Win Source Part Number: 1356975-LTM4631EV#PB F Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Fake Threat In the Open Market: 33 pct. MSL Level: Vendor Undefined Mfr: Linear Technology Series: * Package: Bulk Product Status: Active Base Product Number: LTM4631 REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Win Source Part Number: 1356975-LTM4631EV#PB F Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Fake Threat In the Open Market: 33 pct. MSL Level: Vendor Undefined Mfr: Linear Technology Series: * Package: Bulk Product Status: Active Base Product Number: LTM4631 REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1356975-LTM4631EV#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1356975-LTM4631EV#PBF
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1356975-LTM4631EV#PBF
Win Source Part Number: 1356975-LTM4631EV#PB F Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Fake Threat In the Open Market: 33 pct. MSL Level: Vendor Undefined Mfr: Linear Technology Series: * Package: Bulk Product Status: Active Base Product Number: LTM4631 REACH Status: REACH Unaffected

Win Source Part Number: 1356975-LTM4631EV#PBF
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Fake Threat In the Open Market: 33 pct.
MSL Level: Vendor Undefined
Mfr: Linear Technology
Series: *
Package: Bulk
Product Status: Active
Base Product Number: LTM4631
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1356975-LTM4631EV#PBF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LCMS8#TRPBF - 122346-LTC4301LCMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1562IG#PBF - 106766-LTC1562IG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1032CN - 072168-LT1032CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details