Win Source Electronics PMIC - PMIC - Battery Chargers - LT1571EGN-5#PBF 135652-LT1571EGN-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135652-LT1571EGN-5#P BF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 26V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135652-LT1571EGN-5#P BF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1571EGN-5#PBF - 135652-LT1571EGN-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1571EGN-5#PBF
135652-LT1571EGN-5#PBF
PMIC - PMIC - Battery Chargers - LT1571EGN-5#PBF 135652-LT1571EGN-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 135652-LT1571EGN-5#P BF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 26V

Manufacturer: Linear Technology
Win Source Part Number: 135652-LT1571EGN-5#PBF
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Maximum Supply Voltage: 26V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 135652-LT1571EGN-5#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1571EGN-5#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4063EDD#TRPBF - 783868-LTC4063EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4006EGN-2#TRPBF - 107736-LTC4006EGN-2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 3
View Details
PMIC - PMIC - Battery Chargers - LTC1732EMS-4.2#PBF - 123884-LTC1732EMS-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4009CUF-1#PBF - 783838-LTC4009CUF-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details