Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1518IS#PBF 135443-LTC1518IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135443-LTC1518IS#PBF Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 25mV Data Rate: 52Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135443-LTC1518IS#PBF Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 25mV Data Rate: 52Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1518IS#PBF - 135443-LTC1518IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1518IS#PBF
135443-LTC1518IS#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1518IS#PBF 135443-LTC1518IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 135443-LTC1518IS#PBF Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 25mV Data Rate: 52Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 135443-LTC1518IS#PBF
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 25mV
Data Rate: 52Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 135443-LTC1518IS#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1518IS#PBF
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1562AIG - 1207733-LTC1562AIG - Win Source Electronics
Specs
Supply Voltage Other; 4.75V ~ 10.5V~ ±4.75V ~ 5.25V
Package Type SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CS8#PBF - 020478-LTC1487CS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LT1568IGN#PBF - 072287-LT1568IGN#PBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP
View Details