Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921IGN-2.5#PBF 135417-LTC2921IGN-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135417-LTC2921IGN-2. 5#PBF Packaging: Tube/Rail Applications: Five Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.37 V to 2.63 V Operating Supply Current: 2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135417-LTC2921IGN-2. 5#PBF Packaging: Tube/Rail Applications: Five Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.37 V to 2.63 V Operating Supply Current: 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921IGN-2.5#PBF - 135417-LTC2921IGN-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921IGN-2.5#PBF
135417-LTC2921IGN-2.5#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921IGN-2.5#PBF 135417-LTC2921IGN-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 135417-LTC2921IGN-2. 5#PBF Packaging: Tube/Rail Applications: Five Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.37 V to 2.63 V Operating Supply Current: 2mA

Manufacturer: Linear Technology
Win Source Part Number: 135417-LTC2921IGN-2.5#PBF
Packaging: Tube/Rail
Applications: Five Power Supply Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.37 V to 2.63 V
Operating Supply Current: 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 135417-LTC2921IGN-2.5#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921IGN-2.5#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#PBF - 1062483-LTC3350EUHF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (5x7)
IQ 4000 µA
View Details
PMIC - PMIC - Supervisors - LTC2900-2CMS#TRPBF - 121249-LTC2900-2CMS#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Inverting; Active Low
Type SOP; 10-MSOP
View Details
PMIC - PMIC - Supervisors - LTC2908CDDB-B1#TRPBF - 124039-LTC2908CDDB-B1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES - 1207951-LTC1698ES - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Supply Voltage 6 to 12.6 volts
View Details