Win Source Electronics PMIC - PMIC - Supervisors - LTC2934ITS8-2#TRPBF 135131-LTC2934ITS8-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135131-LTC2934ITS8-2 #TRPBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135131-LTC2934ITS8-2 #TRPBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2934ITS8-2#TRPBF - 135131-LTC2934ITS8-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2934ITS8-2#TRPBF
135131-LTC2934ITS8-2#TRPBF
PMIC - PMIC - Supervisors - LTC2934ITS8-2#TRPBF 135131-LTC2934ITS8-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 135131-LTC2934ITS8-2 #TRPBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8

Manufacturer: Linear Technology
Win Source Part Number: 135131-LTC2934ITS8-2#TRPBF
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 135131-LTC2934ITS8-2#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2934ITS8-2#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2900-2CMS#TRPBF - 121249-LTC2900-2CMS#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Inverting; Active Low
Type SOP; 10-MSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4210-1IS6#TRMPBF - 072616-LTC4210-1IS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 650 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4230CGN#PBF - 1063447-LTC4230CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
IQ 1800 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2926CUFD#PBF - 1062257-LTC2926CUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (5x4)
IQ 2500 µA
View Details