Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRPBF 135008-LTC1734LES6-4.2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135008-LTC1734LES6-4 .2#TRPBF Packaging: Reel - TR Fault Protection: Over Current, Over Temperature Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 180mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 8V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135008-LTC1734LES6-4 .2#TRPBF Packaging: Reel - TR Fault Protection: Over Current, Over Temperature Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 180mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRPBF - 135008-LTC1734LES6-4.2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRPBF
135008-LTC1734LES6-4.2#TRPBF
PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRPBF 135008-LTC1734LES6-4.2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 135008-LTC1734LES6-4 .2#TRPBF Packaging: Reel - TR Fault Protection: Over Current, Over Temperature Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 180mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 8V

Manufacturer: Linear Technology
Win Source Part Number: 135008-LTC1734LES6-4.2#TRPBF
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 180mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 135008-LTC1734LES6-4.2#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRPBF
Charger Type Linear
Features Over Current Protection
Package Type TSOT-23-6
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4007EUFD-1#PBF - 783832-LTC4007EUFD-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 3 to 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.2#TRPBF - 130387-LTC1729CMS8-8.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC3559EUD#TRPBF - 97171-LTC3559EUD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN-EP (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-4#PBF - 783893-LTC4085EDE-4#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1500 mA
View Details