Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters 1350024-25HK-AB-060A300-D56

Description
Win Source Part Number: 1350024-25HK-AB-060A 300-D56 Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters Series: 25HK-AB (30W) Package: Box Size / Dimension: 3.90" L x 2.05" W x 1.42" H (99.0mm x 52.0mm x 36.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 18 W Voltage - Output: 6V Voltage - Input: 90 ~ 264 VAC Input Type: Cord, Multi-Blade Polarization: Positive Center Current - Output (Max): 3A Efficiency: Level VI Region Utilized: International Form: Wall Mount (Class I) Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm Input Connector: IEC 320-C8, Multi-Blade (Included) Cord Length: 47.2" (1.20m) Temperature Range - Operating: 0°C ~ 40°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Ideal Power Ltd. Base Product Number: 25HK-AB Approval Agency: CB, CE, cUL, FCC, GS, RCM, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1350024-25HK-AB-060A 300-D56 Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters Series: 25HK-AB (30W) Package: Box Size / Dimension: 3.90" L x 2.05" W x 1.42" H (99.0mm x 52.0mm x 36.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 18 W Voltage - Output: 6V Voltage - Input: 90 ~ 264 VAC Input Type: Cord, Multi-Blade Polarization: Positive Center Current - Output (Max): 3A Efficiency: Level VI Region Utilized: International Form: Wall Mount (Class I) Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm Input Connector: IEC 320-C8, Multi-Blade (Included) Cord Length: 47.2" (1.20m) Temperature Range - Operating: 0°C ~ 40°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Ideal Power Ltd. Base Product Number: 25HK-AB Approval Agency: CB, CE, cUL, FCC, GS, RCM, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters - 1350024-25HK-AB-060A300-D56 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
1350024-25HK-AB-060A300-D56
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters 1350024-25HK-AB-060A300-D56
Win Source Part Number: 1350024-25HK-AB-060A 300-D56 Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters Series: 25HK-AB (30W) Package: Box Size / Dimension: 3.90" L x 2.05" W x 1.42" H (99.0mm x 52.0mm x 36.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 18 W Voltage - Output: 6V Voltage - Input: 90 ~ 264 VAC Input Type: Cord, Multi-Blade Polarization: Positive Center Current - Output (Max): 3A Efficiency: Level VI Region Utilized: International Form: Wall Mount (Class I) Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm Input Connector: IEC 320-C8, Multi-Blade (Included) Cord Length: 47.2" (1.20m) Temperature Range - Operating: 0°C ~ 40°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Ideal Power Ltd. Base Product Number: 25HK-AB Approval Agency: CB, CE, cUL, FCC, GS, RCM, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1350024-25HK-AB-060A300-D56
Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
Series: 25HK-AB (30W)
Package: Box
Size / Dimension: 3.90" L x 2.05" W x 1.42" H (99.0mm x 52.0mm x 36.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 18 W
Voltage - Output: 6V
Voltage - Input: 90 ~ 264 VAC
Input Type: Cord, Multi-Blade
Polarization: Positive Center
Current - Output (Max): 3A
Efficiency: Level VI
Region Utilized: International
Form: Wall Mount (Class I)
Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm
Input Connector: IEC 320-C8, Multi-Blade (Included)
Cord Length: 47.2" (1.20m)
Temperature Range - Operating: 0°C ~ 40°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Ideal Power Ltd.
Base Product Number: 25HK-AB
Approval Agency: CB, CE, cUL, FCC, GS, RCM, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1350024-25HK-AB-060A300-D56
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 4 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 2 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details