Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4609MPY#PBF 784578-LTM4609MPY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784578-LTM4609MPY#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Features: OCP, OVP, UVLO Package: 141-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 34 V Efficiency: 98% Family Name: LTM4609 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm) Manufacturer Package: 141-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 36V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): LTM4609MPV#PBF; LTM4609MPY; LTM4609IV#PBF; PI3749-00-LGIZ; LTM4609MPY; LTM4609EY#PBF; Introduction Date: January 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784578-LTM4609MPY#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Features: OCP, OVP, UVLO Package: 141-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 34 V Efficiency: 98% Family Name: LTM4609 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm) Manufacturer Package: 141-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 36V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): LTM4609MPV#PBF; LTM4609MPY; LTM4609IV#PBF; PI3749-00-LGIZ; LTM4609MPY; LTM4609EY#PBF; Introduction Date: January 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM4609MPY#PBF - 784578-LTM4609MPY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4609MPY#PBF
784578-LTM4609MPY#PBF
Power Supplies Board Mount DCDC Converters - LTM4609MPY#PBF 784578-LTM4609MPY#PBF
Manufacturer: Linear Technology Win Source Part Number: 784578-LTM4609MPY#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Features: OCP, OVP, UVLO Package: 141-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 34 V Efficiency: 98% Family Name: LTM4609 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm) Manufacturer Package: 141-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 36V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): LTM4609MPV#PBF; LTM4609MPY; LTM4609IV#PBF; PI3749-00-LGIZ; LTM4609MPY; LTM4609EY#PBF; Introduction Date: January 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784578-LTM4609MPY#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -55°C ~ 125°C
Features: OCP, OVP, UVLO
Package: 141-BBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 34 V
Efficiency: 98%
Family Name: LTM4609
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm)
Manufacturer Package: 141-BGA (15x15)
Input Voltage MIN: 4.5V
Voltage Input MAX: 36V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): LTM4609MPV#PBF; LTM4609MPY; LTM4609IV#PBF; PI3749-00-LGIZ; LTM4609MPY; LTM4609EY#PBF;
Introduction Date: January 30, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784578-LTM4609MPY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4609MPY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
Number of Outputs 6 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 2 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Current 2 amps
View Details