Win Source Electronics Power Supplies - Board Mount 206790-LTM4620IV

Description
Manufacturer: Linear-Technology Win Source Part Number: 206790-LTM4620IV Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP, UVLO Package: 144-LGA Size / Dimension: 0.59" L x 0.59" W x 0.17" H (15mm x 15mm x 4.32mm) Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 13A, 13A Voltage - Input (Min): 4.5V Voltage - Input (Max): 16V Voltage - Output 1: 0.6 ~ 2.5 V Voltage - Output 2: 0.6 ~ 2.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear-Technology Win Source Part Number: 206790-LTM4620IV Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP, UVLO Package: 144-LGA Size / Dimension: 0.59" L x 0.59" W x 0.17" H (15mm x 15mm x 4.32mm) Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 13A, 13A Voltage - Input (Min): 4.5V Voltage - Input (Max): 16V Voltage - Output 1: 0.6 ~ 2.5 V Voltage - Output 2: 0.6 ~ 2.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
206790-LTM4620IV
Power Supplies - Board Mount 206790-LTM4620IV
Manufacturer: Linear-Technology Win Source Part Number: 206790-LTM4620IV Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP, UVLO Package: 144-LGA Size / Dimension: 0.59" L x 0.59" W x 0.17" H (15mm x 15mm x 4.32mm) Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 13A, 13A Voltage - Input (Min): 4.5V Voltage - Input (Max): 16V Voltage - Output 1: 0.6 ~ 2.5 V Voltage - Output 2: 0.6 ~ 2.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear-Technology
Win Source Part Number: 206790-LTM4620IV
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: μModule?
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OVP, UVLO
Package: 144-LGA
Size / Dimension: 0.59" L x 0.59" W x 0.17" H (15mm x 15mm x 4.32mm)
Applications: ITE (Commercial)
Number of Outputs: 2
Current - Output (Max): 13A, 13A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 16V
Voltage - Output 1: 0.6 ~ 2.5 V
Voltage - Output 2: 0.6 ~ 2.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 206790-LTM4620IV
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 10 amps
View Details