Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4221IGN#PBF 134946-LTC4221IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134946-LTC4221IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1 V to 13.5 V Operating Supply Current: 2.2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134946-LTC4221IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1 V to 13.5 V Operating Supply Current: 2.2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4221IGN#PBF - 134946-LTC4221IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4221IGN#PBF
134946-LTC4221IGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4221IGN#PBF 134946-LTC4221IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 134946-LTC4221IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 1 V to 13.5 V Operating Supply Current: 2.2mA

Manufacturer: Linear Technology
Win Source Part Number: 134946-LTC4221IGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: OVP, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 1 V to 13.5 V
Operating Supply Current: 2.2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 134946-LTC4221IGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4221IGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640HCS8#TRPBF - 116360-LT1640HCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Battery Management - LTC2941IDCB-1#TRMPBF - 1062294-LTC2941IDCB-1#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - LT3468ES5-1#TRPBF - 122246-LT3468ES5-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-5
IQ 5000 µA
View Details