Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2309CUF#PBF 134166-LTC2309CUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134166-LTC2309CUF#PB F Packaging: Tube/Rail Features: Selectable Address Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (4x4) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 14k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134166-LTC2309CUF#PB F Packaging: Tube/Rail Features: Selectable Address Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (4x4) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 14k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2309CUF#PBF - 134166-LTC2309CUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2309CUF#PBF
134166-LTC2309CUF#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2309CUF#PBF 134166-LTC2309CUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 134166-LTC2309CUF#PB F Packaging: Tube/Rail Features: Selectable Address Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-QFN (4x4) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 14k

Manufacturer: Linear Technology
Win Source Part Number: 134166-LTC2309CUF#PBF
Packaging: Tube/Rail
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-QFN (4x4)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 14k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 134166-LTC2309CUF#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2309CUF#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; LVDS - Serial
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321HUFD-16#PBF - 1224694-LTC2321HUFD-16#PBF - Win Source Electronics
Specs
Interface Type Serial; LVDS, Serial
Package Type QFN
Pins 28
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2140CUP-12#PBF - 112407-LTC2140CUP-12#PBF - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tube; Tube/Rail
View Details