Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2240IUP-10 1208336-LTC2240IUP-10

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208336-LTC2240IUP-1 0 Packaging: Tube Mounting Style: SMT Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 170M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 64-WFQFN Exposed Pad Alternative Parts (Cross-Reference): MAX1214NEGK+TD; AD9601BCPZ-250; LTC2241CUP-12; LTC2240IUP-10; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.375V ~ 2.625V Supply Voltage , Digital: 2.375V ~ 2.625V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208336-LTC2240IUP-1 0 Packaging: Tube Mounting Style: SMT Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 170M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 64-WFQFN Exposed Pad Alternative Parts (Cross-Reference): MAX1214NEGK+TD; AD9601BCPZ-250; LTC2241CUP-12; LTC2240IUP-10; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.375V ~ 2.625V Supply Voltage , Digital: 2.375V ~ 2.625V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2240IUP-10
1208336-LTC2240IUP-10
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2240IUP-10 1208336-LTC2240IUP-10
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208336-LTC2240IUP-1 0 Packaging: Tube Mounting Style: SMT Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 170M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 64-WFQFN Exposed Pad Alternative Parts (Cross-Reference): MAX1214NEGK+TD; AD9601BCPZ-250; LTC2241CUP-12; LTC2240IUP-10; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.375V ~ 2.625V Supply Voltage , Digital: 2.375V ~ 2.625V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1208336-LTC2240IUP-10
Packaging: Tube
Mounting Style: SMT
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 170M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 64-QFN (9x9)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 64-WFQFN Exposed Pad
Alternative Parts (Cross-Reference): MAX1214NEGK+TD; AD9601BCPZ-250; LTC2241CUP-12; LTC2240IUP-10;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.375V ~ 2.625V
Supply Voltage , Digital: 2.375V ~ 2.625V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1208336-LTC2240IUP-10
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2240IUP-10
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CCSW#TRPBF - 128087-LTC1290CCSW#TRPBF - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC; 20-SOIC
Packing Method Tape Reel; Reel - TR
View Details