Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4085EDE-1#TRPBF 133989-LTC4085EDE-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133989-LTC4085EDE-1# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DFN (4x3) Maximum Supply Voltage: 5.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133989-LTC4085EDE-1# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DFN (4x3) Maximum Supply Voltage: 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4085EDE-1#TRPBF - 133989-LTC4085EDE-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4085EDE-1#TRPBF
133989-LTC4085EDE-1#TRPBF
PMIC - PMIC - Battery Chargers - LTC4085EDE-1#TRPBF 133989-LTC4085EDE-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 133989-LTC4085EDE-1# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DFN (4x3) Maximum Supply Voltage: 5.5V

Manufacturer: Linear Technology
Win Source Part Number: 133989-LTC4085EDE-1#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-DFN (4x3)
Maximum Supply Voltage: 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 133989-LTC4085EDE-1#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4085EDE-1#TRPBF
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#TRPBF - 782195-LTC1729CMS8-4.1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4061EDD#PBF - 783865-LTC4061EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4001EUF#PBF - 031929-LTC4001EUF#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type 16-QFN (4x4)
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#PBF - 782194-LTC1729CMS8-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 1
View Details