Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2IMS8#PBF 133917-LTC2920-2IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133917-LTC2920-2IMS8 #PBF Packaging: Tube/Rail Applications: Single/Dual Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.3 V to 6 V Operating Supply Current: 230μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133917-LTC2920-2IMS8 #PBF Packaging: Tube/Rail Applications: Single/Dual Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.3 V to 6 V Operating Supply Current: 230μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2IMS8#PBF - 133917-LTC2920-2IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2IMS8#PBF
133917-LTC2920-2IMS8#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2IMS8#PBF 133917-LTC2920-2IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 133917-LTC2920-2IMS8 #PBF Packaging: Tube/Rail Applications: Single/Dual Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.3 V to 6 V Operating Supply Current: 230μA

Manufacturer: Linear Technology
Win Source Part Number: 133917-LTC2920-2IMS8#PBF
Packaging: Tube/Rail
Applications: Single/Dual Power Supply Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.3 V to 6 V
Operating Supply Current: 230μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 133917-LTC2920-2IMS8#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2IMS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC695ISW#PBF - 072653-LTC695ISW#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-2IS8#TRPBF - 1060958-LTC1647-2IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Supervisors - LTC1326CS8#PBF - 020457-LTC1326CS8#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details