Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950CDDB-1#TRPBF 133899-LTC2950CDDB-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133899-LTC2950CDDB-1 #TRPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133899-LTC2950CDDB-1 #TRPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950CDDB-1#TRPBF - 133899-LTC2950CDDB-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950CDDB-1#TRPBF
133899-LTC2950CDDB-1#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950CDDB-1#TRPBF 133899-LTC2950CDDB-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 133899-LTC2950CDDB-1 #TRPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA

Manufacturer: Linear Technology
Win Source Part Number: 133899-LTC2950CDDB-1#TRPBF
Packaging: Reel - TR
Applications: Push Button, On/Off Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DFN (3x2)
Supply Voltage - Operating: 2.7 V to 26.4 V
Operating Supply Current: 6μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 133899-LTC2950CDDB-1#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950CDDB-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC691CSW#PBF - 107066-LTC691CSW#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2902-2CGN - 072544-LTC2902-2CGN - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details
Newest Parts - LTC2924IGN - 1208641-LTC2924IGN - Win Source Electronics
Specs
Output Options Open Drain; Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4230CGN#PBF - 1063447-LTC4230CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
IQ 1800 µA
View Details