Win Source Electronics Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1337681-SKN240/16

Description
Win Source Part Number: 1337681-SKN240/16 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Bulk Standard Package: 10 Technology: Standard, Reverse Polarity Current - Reverse Leakage @ Vr: 60 mA @ 1600 V Operating Temperature - Junction: -40°C ~ 180°C Mounting Type: Stud Mount Package / Case: DO-205AB, DO-9, Stud Supplier Device Package: DO-205AB (DO-9) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 240 A
Request a Quote Datasheet
Description
Win Source Part Number: 1337681-SKN240/16 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Bulk Standard Package: 10 Technology: Standard, Reverse Polarity Current - Reverse Leakage @ Vr: 60 mA @ 1600 V Operating Temperature - Junction: -40°C ~ 180°C Mounting Type: Stud Mount Package / Case: DO-205AB, DO-9, Stud Supplier Device Package: DO-205AB (DO-9) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 240 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1337681-SKN240/16 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1337681-SKN240/16
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1337681-SKN240/16
Win Source Part Number: 1337681-SKN240/16 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Bulk Standard Package: 10 Technology: Standard, Reverse Polarity Current - Reverse Leakage @ Vr: 60 mA @ 1600 V Operating Temperature - Junction: -40°C ~ 180°C Mounting Type: Stud Mount Package / Case: DO-205AB, DO-9, Stud Supplier Device Package: DO-205AB (DO-9) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 240 A

Win Source Part Number: 1337681-SKN240/16
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Bulk
Standard Package: 10
Technology: Standard, Reverse Polarity
Current - Reverse Leakage @ Vr: 60 mA @ 1600 V
Operating Temperature - Junction: -40°C ~ 180°C
Mounting Type: Stud Mount
Package / Case: DO-205AB, DO-9, Stud
Supplier Device Package: DO-205AB (DO-9)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Mfr: Solid State Inc.
Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 240 A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1337681-SKN240/16
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products