Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357CDCB#TRPBF 1063631-LTC4357CDCB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063631-LTC4357CDCB# TRPBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 6-DFN (2x3) Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063631-LTC4357CDCB# TRPBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 6-DFN (2x3) Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357CDCB#TRPBF - 1063631-LTC4357CDCB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357CDCB#TRPBF
1063631-LTC4357CDCB#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357CDCB#TRPBF 1063631-LTC4357CDCB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063631-LTC4357CDCB# TRPBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 6-DFN (2x3) Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1063631-LTC4357CDCB#TRPBF
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 300ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 6-DFN (2x3)
Supply Voltage - Operating: 9 V to 80 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1063631-LTC4357CDCB#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357CDCB#TRPBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Diodes - 1057923-ESD8D12V - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 12 volts
Tj -55 to 125 C (-67 to 257 F)
View Details
END - OF - LIFE - CH717FPT - 1161477-CH717FPT - Win Source Electronics
Specs
Diode Type Schottky
View Details