Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4416EMS#PBF 1063701-LTC4416EMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063701-LTC4416EMS#P BF Packaging: Tube/Rail Type: Source Selector Switch Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 60μs Delay Time - OFF: 30μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3.6 V to 36 V Operating Supply Current: 130μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063701-LTC4416EMS#P BF Packaging: Tube/Rail Type: Source Selector Switch Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 60μs Delay Time - OFF: 30μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3.6 V to 36 V Operating Supply Current: 130μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4416EMS#PBF - 1063701-LTC4416EMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4416EMS#PBF
1063701-LTC4416EMS#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4416EMS#PBF 1063701-LTC4416EMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063701-LTC4416EMS#P BF Packaging: Tube/Rail Type: Source Selector Switch Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: SMD (SMT) Polarity: P-Channel Delay Time - ON: 60μs Delay Time - OFF: 30μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3.6 V to 36 V Operating Supply Current: 130μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 1063701-LTC4416EMS#PBF
Packaging: Tube/Rail
Type: Source Selector Switch
Applications: Battery Backup, Industrial/Automotive, High Current Switch
Mounting: SMD (SMT)
Polarity: P-Channel
Delay Time - ON: 60μs
Delay Time - OFF: 30μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3.6 V to 36 V
Operating Supply Current: 130μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1063701-LTC4416EMS#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4416EMS#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - B130A - 1150509-B130A - Win Source Electronics
Specs
Diode Type Schottky
View Details
END - OF - LIFE - B340C - 1150642-B340C - Win Source Electronics
Specs
Diode Type Schottky
View Details
Circuit Protection - TVS - Varistors, MOVs - 1111829-SDV1608S090C100NPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details