Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1213CS8#TRPBF 133637-LT1213CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133637-LT1213CS8#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 12 V/μs Current - Input Bias: 90nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 36 V, ±1.25 V to 18 V Operating Supply Current: 3.4mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 28MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133637-LT1213CS8#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 12 V/μs Current - Input Bias: 90nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 36 V, ±1.25 V to 18 V Operating Supply Current: 3.4mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 28MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1213CS8#TRPBF - 133637-LT1213CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1213CS8#TRPBF
133637-LT1213CS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1213CS8#TRPBF 133637-LT1213CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 133637-LT1213CS8#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 12 V/μs Current - Input Bias: 90nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 36 V, ±1.25 V to 18 V Operating Supply Current: 3.4mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 28MHz

Manufacturer: Linear Technology
Win Source Part Number: 133637-LT1213CS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 12 V/μs
Current - Input Bias: 90nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 36 V, ±1.25 V to 18 V
Operating Supply Current: 3.4mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 28MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 133637-LT1213CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1213CS8#TRPBF
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 3.4 milliamps
VOS 0.1500 millivolts
IBIAS 0.0900 µA
GBW 28 MHz
Unlock Full Specs
to access all available technical data