Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803ES6-3#TRMPBF 133607-LTC3803ES6-3#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133607-LTC3803ES6-3# TRMPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 300kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up/Step-Down Supply Voltage - Operating: 5.7 V to 8 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133607-LTC3803ES6-3# TRMPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 300kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up/Step-Down Supply Voltage - Operating: 5.7 V to 8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803ES6-3#TRMPBF - 133607-LTC3803ES6-3#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803ES6-3#TRMPBF
133607-LTC3803ES6-3#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803ES6-3#TRMPBF 133607-LTC3803ES6-3#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 133607-LTC3803ES6-3# TRMPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 300kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Up/Step-Down Supply Voltage - Operating: 5.7 V to 8 V

Manufacturer: Linear Technology
Win Source Part Number: 133607-LTC3803ES6-3#TRMPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 300kHz
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 5.7 V to 8 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 133607-LTC3803ES6-3#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803ES6-3#TRMPBF
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCR#PBF - 072178-LT1076HVCR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#PBF - 072596-LTC3805EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CN8 - 072171-LT1054CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850IUF#PBF - 020622-LTC3850IUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details