Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4253CGN#PBF 133420-LTC4253CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133420-LTC4253CGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller, Sequencer Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, EN2, EN3, OV, /PWRGD1, /PWRGD2, /PWRGD3, RESET, SS, SQTIMER, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: -48V Operating Supply Current: 800μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133420-LTC4253CGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller, Sequencer Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, EN2, EN3, OV, /PWRGD1, /PWRGD2, /PWRGD3, RESET, SS, SQTIMER, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: -48V Operating Supply Current: 800μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4253CGN#PBF - 133420-LTC4253CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4253CGN#PBF
133420-LTC4253CGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4253CGN#PBF 133420-LTC4253CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 133420-LTC4253CGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller, Sequencer Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, EN2, EN3, OV, /PWRGD1, /PWRGD2, /PWRGD3, RESET, SS, SQTIMER, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: -48V Operating Supply Current: 800μA

Manufacturer: Linear Technology
Win Source Part Number: 133420-LTC4253CGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller, Sequencer
Features: Latched Fault
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, EN2, EN3, OV, /PWRGD1, /PWRGD2, /PWRGD3, RESET, SS, SQTIMER, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: -48V
Operating Supply Current: 800μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 133420-LTC4253CGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4253CGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706CS8-19#TRPBF - 111721-LTC1706CS8-19#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 0.1000 µA
View Details
PMIC - PMIC - Supervisors - LTC2908ITS8-A1#TRMPBF - 1062165-LTC2908ITS8-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
Electronic Wholesale - SP708TCN - 1257666-SP708TCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2933CDHD#PBF - 1062272-LTC2933CDHD#PBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x4)
View Details