Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMSE#PBF 133280-LT1947EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133280-LT1947EMSE#PB F Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 8 V Number of Outputs: 3 Output Voltage: Adj up to 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-EP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133280-LT1947EMSE#PB F Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 8 V Number of Outputs: 3 Output Voltage: Adj up to 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMSE#PBF - 133280-LT1947EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMSE#PBF
133280-LT1947EMSE#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMSE#PBF 133280-LT1947EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 133280-LT1947EMSE#PB F Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 8 V Number of Outputs: 3 Output Voltage: Adj up to 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-EP

Manufacturer: Linear Technology
Win Source Part Number: 133280-LT1947EMSE#PBF
Packaging: Tube/Rail
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 8 V
Number of Outputs: 3
Output Voltage: Adj up to 30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 133280-LT1947EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMSE#PBF
Package Type Other; 10-MSOP-EP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8#PBF - 020318-LT1763CS8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470ETS8#TRPBF - 020398-LT3470ETS8#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3035EDDB#TRMPBF - 020559-LTC3035EDDB#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS/TR - 072463-LTC1430CS/TR - Win Source Electronics
Specs
Package Type SOIC; Other; 16-SOIC
Special Features Multiple Outputs
Output Voltage 3.3 to ? volts
View Details