Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS/TR 072463-LTC1430CS/TR

Description
Manufacturer: Linear Technology Win Source Part Number: 072463-LTC1430CS/TR Packaging: Reel - TR Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072463-LTC1430CS/TR Packaging: Reel - TR Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS/TR - 072463-LTC1430CS/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS/TR
072463-LTC1430CS/TR
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS/TR 072463-LTC1430CS/TR
Manufacturer: Linear Technology Win Source Part Number: 072463-LTC1430CS/TR Packaging: Reel - TR Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 072463-LTC1430CS/TR
Packaging: Reel - TR
Applications: Controller, Intel Pentium
Mounting: SMD (SMT)
Voltage - Input: 4 V to 8 V
Number of Outputs: 1
Output Voltage: 3.3V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 072463-LTC1430CS/TR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS/TR
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1762EMS8-2.5#PBF - 020316-LT1762EMS8-2.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780IUH#PBF - 020610-LTC3780IUH#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971IMSE#PBF - 020426-LT3971IMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5#PBF - 072229-LT1176CN8-5#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details