Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT1641-1CS8#TRPBF 133131-LT1641-1CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133131-LT1641-1CS8#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: FB, ON, PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133131-LT1641-1CS8#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: FB, ON, PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT1641-1CS8#TRPBF - 133131-LT1641-1CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT1641-1CS8#TRPBF
133131-LT1641-1CS8#TRPBF
PMIC - PMIC - Hot Swap Controllers - LT1641-1CS8#TRPBF 133131-LT1641-1CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 133131-LT1641-1CS8#T RPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: FB, ON, PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 133131-LT1641-1CS8#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: FB, ON, PWRGD, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 80 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 133131-LT1641-1CS8#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT1641-1CS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC693CSW - 072651-LTC693CSW - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4218IGN#TRPBF - 124020-LTC4218IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1600 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-2IS8#TRPBF - 1060958-LTC1647-2IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-3CGN#TRPBF - 124121-LTC1647-3CGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1000 µA
View Details