Manufacturer: Linear Technology
Win Source Part Number: 133008-LTC2921CGN-3.
Packaging: Tube/Rail
Applications: Five Power Supply Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.97 V to 3.63 V
Operating Supply Current: 2mA
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 133008-LTC2921CGN-3.3 |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921CGN-3.3 |
| Output Options | Inverting |