Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4241IGN#PBF 132828-LTC4241IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132828-LTC4241IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: PCI, PCI-X Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 5 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: AUXON, /FAULT, ON, /PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132828-LTC4241IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: PCI, PCI-X Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 5 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: AUXON, /FAULT, ON, /PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4241IGN#PBF - 132828-LTC4241IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4241IGN#PBF
132828-LTC4241IGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4241IGN#PBF 132828-LTC4241IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 132828-LTC4241IGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, Thermal Limit, UVLO Applications: PCI, PCI-X Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 5 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: AUXON, /FAULT, ON, /PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3.3V, 5V, ±12V

Manufacturer: Linear Technology
Win Source Part Number: 132828-LTC4241IGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault, Thermal Limit, UVLO
Applications: PCI, PCI-X
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 5
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: AUXON, /FAULT, ON, /PWRGD, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3.3V, 5V, ±12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 132828-LTC4241IGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4241IGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT4256-1CS8#TRPBF - 118761-LT4256-1CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250LCN8 - 1206819-LT4250LCN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP
Supply Voltage -80 to 18 volts
View Details
Electronic Wholesale - SP708TCU - 1257668-SP708TCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC1998CS6#TRPBF - 125726-LTC1998CS6#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details