Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EMS#TRPBF 132713-LT3970EMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132713-LT3970EMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 2.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 535mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 25V Minimum Input Voltage: 4.2V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132713-LT3970EMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 2.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 535mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 25V Minimum Input Voltage: 4.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EMS#TRPBF - 132713-LT3970EMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EMS#TRPBF
132713-LT3970EMS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EMS#TRPBF 132713-LT3970EMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 132713-LT3970EMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 2.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 535mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.21V Maximum Output Voltage: 25V Minimum Input Voltage: 4.2V

Manufacturer: Linear Technology
Win Source Part Number: 132713-LT3970EMS#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 535mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.21V
Maximum Output Voltage: 25V
Minimum Input Voltage: 4.2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 132713-LT3970EMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EMS#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3428EDD#TRPBF - 020583-LTC3428EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3542EDC#TRMPBF - 020591-LTC3542EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470ETS8#TRPBF - 020398-LT3470ETS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956EFE#PBF - 072337-LT1956EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details