Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CDDB-2#TRPBF 132687-LTC2954CDDB-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132687-LTC2954CDDB-2 #TRPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132687-LTC2954CDDB-2 #TRPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CDDB-2#TRPBF - 132687-LTC2954CDDB-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CDDB-2#TRPBF
132687-LTC2954CDDB-2#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CDDB-2#TRPBF 132687-LTC2954CDDB-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 132687-LTC2954CDDB-2 #TRPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA

Manufacturer: Linear Technology
Win Source Part Number: 132687-LTC2954CDDB-2#TRPBF
Packaging: Reel - TR
Applications: Push Button, On/Off Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DFN (3x2)
Supply Voltage - Operating: 2.7 V to 26.4 V
Operating Supply Current: 6μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 132687-LTC2954CDDB-2#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CDDB-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - AXP805 - 1047203-AXP805 - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature 125 C (257 F)
View Details
PMIC - PMIC - Supervisors - LTC2936IUFD#PBF - 1062283-LTC2936IUFD#PBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting
Type 24-QFN (5x4)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-1#PBF - 1063410-LTC4223CDHD-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x4)
IQ 800 µA
View Details