Win Source Electronics PMIC - PMIC - Supervisors - LTC695CSW-3.3#TRPBF 132618-LTC695CSW-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132618-LTC695CSW-3.3 #TRPBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132618-LTC695CSW-3.3 #TRPBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC695CSW-3.3#TRPBF - 132618-LTC695CSW-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC695CSW-3.3#TRPBF
132618-LTC695CSW-3.3#TRPBF
PMIC - PMIC - Supervisors - LTC695CSW-3.3#TRPBF 132618-LTC695CSW-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 132618-LTC695CSW-3.3 #TRPBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 132618-LTC695CSW-3.3#TRPBF
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 132618-LTC695CSW-3.3#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC695CSW-3.3#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC691CN - 1209307-LTC691CN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2904CTS8#TRPBF - 111180-LTC2904CTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-61#TRPBF - 110555-LTC1706EMS-61#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 0.1000 µA
View Details
PMIC - PMIC - Supervisors - LTC1235CSW#PBF - 1060478-LTC1235CSW#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details