Win Source Electronics Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325774-70HF60

Description
Manufacturer: Solid State Inc. Win Source Part Number: 1325774-70HF60 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 10 Mounting: Stud Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 70A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 70 A Current - Reverse Leakage @ Vr: 200 µA @ 600 V Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-5 Case / Package: DO-203AB, DO-5, Stud ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Other Part Number: 2383-70HF60 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Solid State Inc. Win Source Part Number: 1325774-70HF60 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 10 Mounting: Stud Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 70A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 70 A Current - Reverse Leakage @ Vr: 200 µA @ 600 V Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-5 Case / Package: DO-203AB, DO-5, Stud ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Other Part Number: 2383-70HF60 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325774-70HF60 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325774-70HF60
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325774-70HF60
Manufacturer: Solid State Inc. Win Source Part Number: 1325774-70HF60 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 10 Mounting: Stud Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 70A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 70 A Current - Reverse Leakage @ Vr: 200 µA @ 600 V Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-5 Case / Package: DO-203AB, DO-5, Stud ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Other Part Number: 2383-70HF60 RoHS Status: ROHS3 Compliant

Manufacturer: Solid State Inc.
Win Source Part Number: 1325774-70HF60
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 10
Mounting: Stud Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 70A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 70 A
Current - Reverse Leakage @ Vr: 200 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: DO-5
Case / Package: DO-203AB, DO-5, Stud
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Other Part Number: 2383-70HF60
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1325774-70HF60
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
RoHS Compliant RoHS
VF 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Diodes - 1035316-1N5648A - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 36.8 volts
Tj -65 to 175 C (-85 to 347 F)
View Details
END - OF - LIFE - CH740H-40PT - 1161479-CH740H-40PT - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes, Rectifiers - Single - 30HFU-200 - 1128032-30HFU-200 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details