Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415EDHC#PBF 1063696-LTC4415EDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063696-LTC4415EDHC# PBF Packaging: Tube/Rail Type: Source Selector Switch Applications: Battery Backup, High Current Switch Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Current - Output (Max): 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DFN (5x3) Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 44μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063696-LTC4415EDHC# PBF Packaging: Tube/Rail Type: Source Selector Switch Applications: Battery Backup, High Current Switch Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Current - Output (Max): 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DFN (5x3) Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 44μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415EDHC#PBF - 1063696-LTC4415EDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415EDHC#PBF
1063696-LTC4415EDHC#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415EDHC#PBF 1063696-LTC4415EDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063696-LTC4415EDHC# PBF Packaging: Tube/Rail Type: Source Selector Switch Applications: Battery Backup, High Current Switch Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Current - Output (Max): 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DFN (5x3) Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 44μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace

Manufacturer: Linear Technology
Win Source Part Number: 1063696-LTC4415EDHC#PBF
Packaging: Tube/Rail
Type: Source Selector Switch
Applications: Battery Backup, High Current Switch
Mounting: SMD (SMT)
Polarity: P-Channel
Internal Switch(s): Yes
Current - Output (Max): 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DFN (5x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Operating Supply Current: 44μA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1063696-LTC4415EDHC#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415EDHC#PBF
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - B2150A - 1150559-B2150A - Win Source Electronics
Specs
Diode Type Schottky
View Details
Circuit Protection - TVS - Diodes - 1035316-1N5648A - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 36.8 volts
Tj -65 to 175 C (-85 to 347 F)
View Details
Diodes - Zener - Single - 1N4574A - 1121764-1N4574A - Win Source Electronics
Specs
Diode Type Zener
View Details