Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352CDD#TRPBF 072627-LTC4352CDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072627-LTC4352CDD#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 250ns Delay Time - OFF: 200ns Family Name: LTC4352 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): LTC4352CMS#PBF; LTC4352CMS#TRPBF; LTC4352CDD#PBF; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072627-LTC4352CDD#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 250ns Delay Time - OFF: 200ns Family Name: LTC4352 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): LTC4352CMS#PBF; LTC4352CMS#TRPBF; LTC4352CDD#PBF; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352CDD#TRPBF - 072627-LTC4352CDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352CDD#TRPBF
072627-LTC4352CDD#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352CDD#TRPBF 072627-LTC4352CDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 072627-LTC4352CDD#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 250ns Delay Time - OFF: 200ns Family Name: LTC4352 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): LTC4352CMS#PBF; LTC4352CMS#TRPBF; LTC4352CDD#PBF; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 072627-LTC4352CDD#TRPBF
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: Redundant Power Supplies, Telecom Infrastructure
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - ON: 250ns
Delay Time - OFF: 200ns
Family Name: LTC4352
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 12-DFN (3x3)
Supply Voltage - Operating: 2.9 V to 18 V
Operating Supply Current: 1.4mA
Alternative Parts (Cross-Reference): LTC4352CMS#PBF; LTC4352CMS#TRPBF; LTC4352CDD#PBF;
Introduction Date: July 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 072627-LTC4352CDD#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352CDD#TRPBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CH495DPT - 1161465-CH495DPT - Win Source Electronics
Specs
Diode Type Schottky
View Details
Hard To Find - 10MQ150N - 1121073-10MQ150N - Win Source Electronics
Specs
Diode Type Schottky
View Details