Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731CUH#TRPBF 132385-LTC3731CUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132385-LTC3731CUH#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 225kHz to 680kHz Control Features: Enable, Phase Control, Power Good, Soft Start Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 3 Duty Cycle (Max): 98.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 3.8 V to 7 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132385-LTC3731CUH#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 225kHz to 680kHz Control Features: Enable, Phase Control, Power Good, Soft Start Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 3 Duty Cycle (Max): 98.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 3.8 V to 7 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731CUH#TRPBF - 132385-LTC3731CUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731CUH#TRPBF
132385-LTC3731CUH#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731CUH#TRPBF 132385-LTC3731CUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 132385-LTC3731CUH#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 225kHz to 680kHz Control Features: Enable, Phase Control, Power Good, Soft Start Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 3 Duty Cycle (Max): 98.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 3.8 V to 7 V

Manufacturer: Linear Technology
Win Source Part Number: 132385-LTC3731CUH#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 225kHz to 680kHz
Control Features: Enable, Phase Control, Power Good, Soft Start
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 3
Duty Cycle (Max): 98.5%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 3.8 V to 7 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 132385-LTC3731CUH#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731CUH#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5 - 072228-LT1176CN8-5 - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE - 087783-LT3508IFE - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3684EDD#PBF - 020415-LT3684EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1616ES6#TRPBF - 020282-LT1616ES6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6
View Details