Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE 087783-LT3508IFE

Description
Manufacturer: Linear Technology Win Source Part Number: 087783-LT3508IFE Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 920kHz to 1.06MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.4A Family Name: LT3508 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 35.28V Minimum Input Voltage: 3.7V Alternative Parts (Cross-Reference): LT3508EFE#TRPBF; LT3508IFE#TR; LT3508IFE#PBF; LT3508IFE#TRPBF; Introduction Date: January 22, 2007 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 087783-LT3508IFE Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 920kHz to 1.06MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.4A Family Name: LT3508 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 35.28V Minimum Input Voltage: 3.7V Alternative Parts (Cross-Reference): LT3508EFE#TRPBF; LT3508IFE#TR; LT3508IFE#PBF; LT3508IFE#TRPBF; Introduction Date: January 22, 2007 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE - 087783-LT3508IFE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE
087783-LT3508IFE
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE 087783-LT3508IFE
Manufacturer: Linear Technology Win Source Part Number: 087783-LT3508IFE Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 920kHz to 1.06MHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 1.4A Family Name: LT3508 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 35.28V Minimum Input Voltage: 3.7V Alternative Parts (Cross-Reference): LT3508EFE#TRPBF; LT3508IFE#TR; LT3508IFE#PBF; LT3508IFE#TRPBF; Introduction Date: January 22, 2007 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 087783-LT3508IFE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 920kHz to 1.06MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 1.4A
Family Name: LT3508
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 35.28V
Minimum Input Voltage: 3.7V
Alternative Parts (Cross-Reference): LT3508EFE#TRPBF; LT3508IFE#TR; LT3508IFE#PBF; LT3508IFE#TRPBF;
Introduction Date: January 22, 2007
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 087783-LT3508IFE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE#TRPBF - 102962-LT3508IFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1767EMS8E#TRPBF - 088081-LT1767EMS8E#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3727EG#TRPBF - 020603-LTC3727EG#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3405AES6-1.8#TRMPBF - 104978-LTC3405AES6-1.8#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details