Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3684EDD#PBF 020415-LT3684EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020415-LT3684EDD#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 34V Nominal Output Voltage (Min/Fixed): 1.265V Maximum Output Voltage: 20V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020415-LT3684EDD#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 34V Nominal Output Voltage (Min/Fixed): 1.265V Maximum Output Voltage: 20V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3684EDD#PBF - 020415-LT3684EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3684EDD#PBF
020415-LT3684EDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3684EDD#PBF 020415-LT3684EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 020415-LT3684EDD#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 34V Nominal Output Voltage (Min/Fixed): 1.265V Maximum Output Voltage: 20V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 020415-LT3684EDD#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 34V
Nominal Output Voltage (Min/Fixed): 1.265V
Maximum Output Voltage: 20V
Minimum Input Voltage: 3.6V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020415-LT3684EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3684EDD#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411AEMS#TRPBF - 102187-LTC3411AEMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076IQ#PBF - 1057745-LT1076IQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CS8#TRPBF - 1058089-LT1246CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692AEUH#PBF - 086831-LT3692AEUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 32-QFN (5x5)
View Details