Win Source Electronics Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1320526-LTC2935ITS8-3#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1320526-LTC2935ITS8- 3#TRMPBF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Bulk Type: Multi-Voltage Supervisor Standard Package: 1 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 8 Selectable Threshold Combinations Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-8 Thin, TSOT-23-8 ECCN: EAR99 Fake Threat In the Open Market: 74 HTSUS: 8542.39.0001 Other Part Number: 2156-LTC2935ITS8-3#T RMPBF,ANALINLTC2935I TS8-3#TRMPBF Base Product Number: LTC2935
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1320526-LTC2935ITS8- 3#TRMPBF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Bulk Type: Multi-Voltage Supervisor Standard Package: 1 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 8 Selectable Threshold Combinations Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-8 Thin, TSOT-23-8 ECCN: EAR99 Fake Threat In the Open Market: 74 HTSUS: 8542.39.0001 Other Part Number: 2156-LTC2935ITS8-3#T RMPBF,ANALINLTC2935I TS8-3#TRMPBF Base Product Number: LTC2935
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1320526-LTC2935ITS8-3#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1320526-LTC2935ITS8-3#TRMPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1320526-LTC2935ITS8-3#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1320526-LTC2935ITS8- 3#TRMPBF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Bulk Type: Multi-Voltage Supervisor Standard Package: 1 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 8 Selectable Threshold Combinations Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-8 Thin, TSOT-23-8 ECCN: EAR99 Fake Threat In the Open Market: 74 HTSUS: 8542.39.0001 Other Part Number: 2156-LTC2935ITS8-3#T RMPBF,ANALINLTC2935I TS8-3#TRMPBF Base Product Number: LTC2935

Manufacturer: Linear Technology
Win Source Part Number: 1320526-LTC2935ITS8-3#TRMPBF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Bulk
Type: Multi-Voltage Supervisor
Standard Package: 1
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 8 Selectable Threshold Combinations
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-23-8 Thin, TSOT-23-8
ECCN: EAR99
Fake Threat In the Open Market: 74
HTSUS: 8542.39.0001
Other Part Number: 2156-LTC2935ITS8-3#TRMPBF,ANALINLTC2935ITS8-3#TRMPBF
Base Product Number: LTC2935

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1320526-LTC2935ITS8-3#TRMPBF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3455EUF#PBF - 072573-LTC3455EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 3 to 6 volts
View Details
PMIC - PMIC - Supervisors - LTC2909ITS8-3.3#TRPBF - 1062180-LTC2909ITS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
Electronic Wholesale - SP708TCU - 1257668-SP708TCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC6804IG-2#PBF - 1064069-LTC6804IG-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 48-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details